Capital Lighting, Inc. A359X Lamps-Table Lamps 374700

Description
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Taupe Glazed Ceramic Product Name: One Light Table Lamp UPC: 8322701223 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Taupe Glazed Ceramic Product Name: One Light Table Lamp UPC: 8322701223 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
A359X Lamps-Table Lamps - 374700 - Capital Lighting, Inc.
Columbus, OH, USA
A359X Lamps-Table Lamps
374700
A359X Lamps-Table Lamps 374700
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Taupe Glazed Ceramic Product Name: One Light Table Lamp UPC: 8322701223 Category: Table Lamp

PRODUCT DETAILS / SPECS
Height: 33.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Taupe Glazed Ceramic
Product Name: One Light Table Lamp
UPC: 8322701223
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374700
Product Name A359X Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details