Capital Lighting, Inc. B2098 Lamps-Swing Arm-Wall 374598

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.25 Extension: 11.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Table Lamp UPC: 8322120987 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.25 Extension: 11.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Table Lamp UPC: 8322120987 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
B2098 Lamps-Swing Arm-Wall - 374598 - Capital Lighting, Inc.
Columbus, OH, USA
B2098 Lamps-Swing Arm-Wall
374598
B2098 Lamps-Swing Arm-Wall 374598
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.25 Extension: 11.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Table Lamp UPC: 8322120987 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 13.25
Extension: 11.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Table Lamp
UPC: 8322120987
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374598
Product Name B2098 Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details