PRODUCT DETAILS / SPECS
Width/Dia: 6.38
Height: 13.50
Extension: 4
Bulb
Type: Torpedo
Qty: 2
Wattage: 60
Finish: Polished Nickel
Product Name: Two Light Wall Lamp
UPC: 8322876006
Category: Wall Lamp
Designer: Jonathan Adler
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 374585 |
| Product Name | S760 Sconces-Single Glass |
| Application | Residential |