Capital Lighting, Inc. C1334 Sconces-Single Glass 374575

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 25.00 Extension: 4 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome-Clear Product Name: Three Light Wall Lamp UPC: 8322034642 Category: Wall Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 25.00 Extension: 4 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome-Clear Product Name: Three Light Wall Lamp UPC: 8322034642 Category: Wall Lamp

Suppliers

Company
Product
Description
Supplier Links
C1334 Sconces-Single Glass - 374575 - Capital Lighting, Inc.
Columbus, OH, USA
C1334 Sconces-Single Glass
374575
C1334 Sconces-Single Glass 374575
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 25.00 Extension: 4 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome-Clear Product Name: Three Light Wall Lamp UPC: 8322034642 Category: Wall Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 25.00
Extension: 4
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Chrome-Clear
Product Name: Three Light Wall Lamp
UPC: 8322034642
Category: Wall Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374575
Product Name C1334 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details