Capital Lighting, Inc. B2731 Lamps-Accent Lamps 374574

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.63 Height: 13.81 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Table Lamp UPC: 8322702312 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.63 Height: 13.81 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Table Lamp UPC: 8322702312 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
B2731 Lamps-Accent Lamps - 374574 - Capital Lighting, Inc.
Columbus, OH, USA
B2731 Lamps-Accent Lamps
374574
B2731 Lamps-Accent Lamps 374574
PRODUCT DETAILS / SPECS Width/Dia: 6.63 Height: 13.81 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Table Lamp UPC: 8322702312 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 6.63
Height: 13.81
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Table Lamp
UPC: 8322702312
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374574
Product Name B2731 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details