Capital Lighting, Inc. C1335 Sconces-Single Glass 374572

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 34.25 Extension: 4 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Chrome-Clear Product Name: Four Light Wall Lamp UPC: 8322234745 Category: Wall Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 34.25 Extension: 4 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Chrome-Clear Product Name: Four Light Wall Lamp UPC: 8322234745 Category: Wall Lamp

Suppliers

Company
Product
Description
Supplier Links
C1335 Sconces-Single Glass - 374572 - Capital Lighting, Inc.
Columbus, OH, USA
C1335 Sconces-Single Glass
374572
C1335 Sconces-Single Glass 374572
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 34.25 Extension: 4 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Chrome-Clear Product Name: Four Light Wall Lamp UPC: 8322234745 Category: Wall Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 34.25
Extension: 4
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Chrome-Clear
Product Name: Four Light Wall Lamp
UPC: 8322234745
Category: Wall Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374572
Product Name C1335 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details