Capital Lighting, Inc. LY980 Lamps-Table Lamps 374563

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 33.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Product Name: One Light Table Lamp UPC: 8322923366 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 33.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Product Name: One Light Table Lamp UPC: 8322923366 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
LY980 Lamps-Table Lamps - 374563 - Capital Lighting, Inc.
Columbus, OH, USA
LY980 Lamps-Table Lamps
374563
LY980 Lamps-Table Lamps 374563
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 33.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Product Name: One Light Table Lamp UPC: 8322923366 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 33.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Nickel
Product Name: One Light Table Lamp
UPC: 8322923366
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374563
Product Name LY980 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details