Capital Lighting, Inc. S243 Mini Pendants-Rod 374559

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.13 Height: 12.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Hotel Silvered Glass Product Name: One Light Pendant UPC: 8322089888 Category: Pendant Designer: Rico Espinet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.13 Height: 12.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Hotel Silvered Glass Product Name: One Light Pendant UPC: 8322089888 Category: Pendant Designer: Rico Espinet

Suppliers

Company
Product
Description
Supplier Links
S243 Mini Pendants-Rod - 374559 - Capital Lighting, Inc.
Columbus, OH, USA
S243 Mini Pendants-Rod
374559
S243 Mini Pendants-Rod 374559
PRODUCT DETAILS / SPECS Width/Dia: 10.13 Height: 12.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Hotel Silvered Glass Product Name: One Light Pendant UPC: 8322089888 Category: Pendant Designer: Rico Espinet

PRODUCT DETAILS / SPECS
Width/Dia: 10.13
Height: 12.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White Hotel Silvered Glass
Product Name: One Light Pendant
UPC: 8322089888
Category: Pendant
Designer: Rico Espinet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374559
Product Name S243 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details