Capital Lighting, Inc. S462 Lamps-Table Lamps 374551

Description
PRODUCT DETAILS / SPECS Width/Dia: 0.75 Height: 25.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Table Lamp UPC: 8322924028 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 0.75 Height: 25.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Table Lamp UPC: 8322924028 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
S462 Lamps-Table Lamps - 374551 - Capital Lighting, Inc.
Columbus, OH, USA
S462 Lamps-Table Lamps
374551
S462 Lamps-Table Lamps 374551
PRODUCT DETAILS / SPECS Width/Dia: 0.75 Height: 25.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Table Lamp UPC: 8322924028 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 0.75
Height: 25.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Product Name: One Light Table Lamp
UPC: 8322924028
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374551
Product Name S462 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details