Capital Lighting, Inc. D2129 Island/Pool Table-2 Light Bar 374546

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 15.25 Length 15.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Blackened Antique Nickel Product Name: Four Light Pendant UPC: 8322707515 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 15.25 Length 15.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Blackened Antique Nickel Product Name: Four Light Pendant UPC: 8322707515 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
D2129 Island/Pool Table-2 Light Bar - 374546 - Capital Lighting, Inc.
Columbus, OH, USA
D2129 Island/Pool Table-2 Light Bar
374546
D2129 Island/Pool Table-2 Light Bar 374546
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 15.25 Length 15.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Blackened Antique Nickel Product Name: Four Light Pendant UPC: 8322707515 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 15.25
Length 15.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Blackened Antique Nickel
Product Name: Four Light Pendant
UPC: 8322707515
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374546
Product Name D2129 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details