Capital Lighting, Inc. D3372 Lamps-Table Lamps 374540

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 30.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Dark Antique Copper Product Name: One Light Table Lamp UPC: 8322836840 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 30.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Dark Antique Copper Product Name: One Light Table Lamp UPC: 8322836840 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D3372 Lamps-Table Lamps - 374540 - Capital Lighting, Inc.
Columbus, OH, USA
D3372 Lamps-Table Lamps
374540
D3372 Lamps-Table Lamps 374540
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 30.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Dark Antique Copper Product Name: One Light Table Lamp UPC: 8322836840 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 30.25
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Dark Antique Copper
Product Name: One Light Table Lamp
UPC: 8322836840
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374540
Product Name D3372 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details