Capital Lighting, Inc. PR734 Mini Pendants-Cable 374537

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.13 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pantone 291 C Product Name: One Light Pendant UPC: 8322577347 Category: Pendant Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.13 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pantone 291 C Product Name: One Light Pendant UPC: 8322577347 Category: Pendant Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
PR734 Mini Pendants-Cable - 374537 - Capital Lighting, Inc.
Columbus, OH, USA
PR734 Mini Pendants-Cable
374537
PR734 Mini Pendants-Cable 374537
PRODUCT DETAILS / SPECS Width/Dia: 8.13 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pantone 291 C Product Name: One Light Pendant UPC: 8322577347 Category: Pendant Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 8.13
Height: 17.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Pantone 291 C
Product Name: One Light Pendant
UPC: 8322577347
Category: Pendant
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374537
Product Name PR734 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details