Capital Lighting, Inc. PR737 Lamps-Table Lamps 374533

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Pantone 2645C Product Name: One Light Table Lamp UPC: 8322902255 Category: Table Lamp Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Pantone 2645C Product Name: One Light Table Lamp UPC: 8322902255 Category: Table Lamp Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
PR737 Lamps-Table Lamps - 374533 - Capital Lighting, Inc.
Columbus, OH, USA
PR737 Lamps-Table Lamps
374533
PR737 Lamps-Table Lamps 374533
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Pantone 2645C Product Name: One Light Table Lamp UPC: 8322902255 Category: Table Lamp Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 14.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Pantone 2645C
Product Name: One Light Table Lamp
UPC: 8322902255
Category: Table Lamp
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374533
Product Name PR737 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details