Capital Lighting, Inc. S242 Lamps-Floor Lamps 374528

Description
PRODUCT DETAILS / SPECS Width/Dia: 1.25 Height: 71.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Floor Lamp UPC: 8322035731 Category: Floor Lamp Designer: Rico Espinet
Description
PRODUCT DETAILS / SPECS Width/Dia: 1.25 Height: 71.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Floor Lamp UPC: 8322035731 Category: Floor Lamp Designer: Rico Espinet

Suppliers

Company
Product
Description
Supplier Links
S242 Lamps-Floor Lamps - 374528 - Capital Lighting, Inc.
Columbus, OH, USA
S242 Lamps-Floor Lamps
374528
S242 Lamps-Floor Lamps 374528
PRODUCT DETAILS / SPECS Width/Dia: 1.25 Height: 71.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Floor Lamp UPC: 8322035731 Category: Floor Lamp Designer: Rico Espinet

PRODUCT DETAILS / SPECS
Width/Dia: 1.25
Height: 71.63
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Product Name: One Light Floor Lamp
UPC: 8322035731
Category: Floor Lamp
Designer: Rico Espinet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374528
Product Name S242 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details