Capital Lighting, Inc. RD730 Lamps-Table Lamps 374517

Description
PRODUCT DETAILS / SPECS Height: 33.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Kb Red Stock Color Product Name: One Light Table Lamp UPC: 8322737307 Category: Table Lamp Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Height: 33.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Kb Red Stock Color Product Name: One Light Table Lamp UPC: 8322737307 Category: Table Lamp Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
RD730 Lamps-Table Lamps - 374517 - Capital Lighting, Inc.
Columbus, OH, USA
RD730 Lamps-Table Lamps
374517
RD730 Lamps-Table Lamps 374517
PRODUCT DETAILS / SPECS Height: 33.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Kb Red Stock Color Product Name: One Light Table Lamp UPC: 8322737307 Category: Table Lamp Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Height: 33.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Kb Red Stock Color
Product Name: One Light Table Lamp
UPC: 8322737307
Category: Table Lamp
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374517
Product Name RD730 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details