Capital Lighting, Inc. RD737 Lamps-Table Lamps 374510

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Kb Red Stock Color Product Name: One Light Table Lamp UPC: 8322737376 Category: Table Lamp Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Kb Red Stock Color Product Name: One Light Table Lamp UPC: 8322737376 Category: Table Lamp Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
RD737 Lamps-Table Lamps - 374510 - Capital Lighting, Inc.
Columbus, OH, USA
RD737 Lamps-Table Lamps
374510
RD737 Lamps-Table Lamps 374510
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Kb Red Stock Color Product Name: One Light Table Lamp UPC: 8322737376 Category: Table Lamp Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 14.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Kb Red Stock Color
Product Name: One Light Table Lamp
UPC: 8322737376
Category: Table Lamp
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374510
Product Name RD737 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details