Capital Lighting, Inc. S1334 Sconces-Single Glass 374507

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 25.00 Extension: 4 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Wall Lamp UPC: 8322156856 Category: Wall Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 25.00 Extension: 4 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Wall Lamp UPC: 8322156856 Category: Wall Lamp

Suppliers

Company
Product
Description
Supplier Links
S1334 Sconces-Single Glass - 374507 - Capital Lighting, Inc.
Columbus, OH, USA
S1334 Sconces-Single Glass
374507
S1334 Sconces-Single Glass 374507
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 25.00 Extension: 4 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Wall Lamp UPC: 8322156856 Category: Wall Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 25.00
Extension: 4
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Nickel
Product Name: Three Light Wall Lamp
UPC: 8322156856
Category: Wall Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374507
Product Name S1334 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details