Capital Lighting, Inc. S1335 Sconces-Single Glass 374506

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 34.25 Extension: 4 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Product Name: Four Light Wall Lamp UPC: 8322145843 Category: Wall Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 34.25 Extension: 4 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Product Name: Four Light Wall Lamp UPC: 8322145843 Category: Wall Lamp

Suppliers

Company
Product
Description
Supplier Links
S1335 Sconces-Single Glass - 374506 - Capital Lighting, Inc.
Columbus, OH, USA
S1335 Sconces-Single Glass
374506
S1335 Sconces-Single Glass 374506
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 34.25 Extension: 4 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Product Name: Four Light Wall Lamp UPC: 8322145843 Category: Wall Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 34.25
Extension: 4
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Polished Nickel
Product Name: Four Light Wall Lamp
UPC: 8322145843
Category: Wall Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374506
Product Name S1335 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details