PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 28.50
Bulb
Qty: 1
Wattage: 50
Finish: Polished Nickel
Product Name: One Light Table Lamp
UPC: 8322923281
Category: Table Lamp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 374501 |
| Product Name | S1561 Lamps-Table Lamps |
| Application | Residential |