Capital Lighting, Inc. OF-B20CF-BN Semi-Flush Mts.-Bowl Style 374229

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 14.00 Bulb Finish: Brushed Nickel Product Name: Opal Ceiling Mounts UPC: 790576127866 Category: Modernism Manufacturer's Warranty: 5 Years Instruction: http://www.waclighti ng.com/data/TOO Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/of_b_cf.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 14.00 Bulb Finish: Brushed Nickel Product Name: Opal Ceiling Mounts UPC: 790576127866 Category: Modernism Manufacturer's Warranty: 5 Years Instruction: http://www.waclighti ng.com/data/TOO Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/of_b_cf.pdf

Suppliers

Company
Product
Description
Supplier Links
OF-B20CF-BN Semi-Flush Mts.-Bowl Style - 374229 - Capital Lighting, Inc.
Columbus, OH, USA
OF-B20CF-BN Semi-Flush Mts.-Bowl Style
374229
OF-B20CF-BN Semi-Flush Mts.-Bowl Style 374229
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 14.00 Bulb Finish: Brushed Nickel Product Name: Opal Ceiling Mounts UPC: 790576127866 Category: Modernism Manufacturer's Warranty: 5 Years Instruction: http://www.waclighti ng.com/data/TOO Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/of_b_cf.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 14.00
Bulb
Finish: Brushed Nickel
Product Name: Opal Ceiling Mounts
UPC: 790576127866
Category: Modernism
Manufacturer's Warranty: 5 Years
Instruction: http://www.waclighting.com/data/TOO
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/of_b_cf.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374229
Product Name OF-B20CF-BN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details