Capital Lighting, Inc. MP-918-AM/BN Mini Pendants-Cable 373987

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Bulb Finish: Amber/Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576176703 Category: Pendant Glass: Amber Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp918-am.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Bulb Finish: Amber/Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576176703 Category: Pendant Glass: Amber Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp918-am.pdf

Suppliers

Company
Product
Description
Supplier Links
MP-918-AM/BN Mini Pendants-Cable - 373987 - Capital Lighting, Inc.
Columbus, OH, USA
MP-918-AM/BN Mini Pendants-Cable
373987
MP-918-AM/BN Mini Pendants-Cable 373987
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Bulb Finish: Amber/Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576176703 Category: Pendant Glass: Amber Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp918-am.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.00
Bulb
Finish: Amber/Brushed Nickel
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576176703
Category: Pendant
Glass: Amber
Manufacturer's Warranty: 5 Years
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/qp918-am.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373987
Product Name MP-918-AM/BN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details