Capital Lighting, Inc. MP-914-FR/BN Mini Pendants-Rod 373957

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 4.00 Bulb Finish: Frosted/Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576176260 Category: Pendant Glass: Frosted Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp914-fr.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 4.00 Bulb Finish: Frosted/Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576176260 Category: Pendant Glass: Frosted Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp914-fr.pdf

Suppliers

Company
Product
Description
Supplier Links
MP-914-FR/BN Mini Pendants-Rod - 373957 - Capital Lighting, Inc.
Columbus, OH, USA
MP-914-FR/BN Mini Pendants-Rod
373957
MP-914-FR/BN Mini Pendants-Rod 373957
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 4.00 Bulb Finish: Frosted/Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576176260 Category: Pendant Glass: Frosted Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp914-fr.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 4.00
Bulb
Finish: Frosted/Brushed Nickel
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576176260
Category: Pendant
Glass: Frosted
Manufacturer's Warranty: 5 Years
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/qp914-fr.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373957
Product Name MP-914-FR/BN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details