Capital Lighting, Inc. MP-914-FR/CH Mini Pendants-Rod 373954

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 4.00 Bulb Finish: Frosted/Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576176291 Category: Pendant Glass: Frosted Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp914-fr.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 4.00 Bulb Finish: Frosted/Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576176291 Category: Pendant Glass: Frosted Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp914-fr.pdf

Suppliers

Company
Product
Description
Supplier Links
MP-914-FR/CH Mini Pendants-Rod - 373954 - Capital Lighting, Inc.
Columbus, OH, USA
MP-914-FR/CH Mini Pendants-Rod
373954
MP-914-FR/CH Mini Pendants-Rod 373954
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 4.00 Bulb Finish: Frosted/Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576176291 Category: Pendant Glass: Frosted Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp914-fr.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 4.00
Bulb
Finish: Frosted/Chrome
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576176291
Category: Pendant
Glass: Frosted
Manufacturer's Warranty: 5 Years
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/qp914-fr.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373954
Product Name MP-914-FR/CH Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details