Capital Lighting, Inc. MP-915-CF/CH Mini Pendants-Cable 373951

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 6.00 Bulb Finish: Clear/Frosted/Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576176390 Category: Pendant Glass: Clear/Frosted Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp915-cf.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 6.00 Bulb Finish: Clear/Frosted/Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576176390 Category: Pendant Glass: Clear/Frosted Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp915-cf.pdf

Suppliers

Company
Product
Description
Supplier Links
MP-915-CF/CH Mini Pendants-Cable - 373951 - Capital Lighting, Inc.
Columbus, OH, USA
MP-915-CF/CH Mini Pendants-Cable
373951
MP-915-CF/CH Mini Pendants-Cable 373951
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 6.00 Bulb Finish: Clear/Frosted/Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576176390 Category: Pendant Glass: Clear/Frosted Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp915-cf.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 6.00
Bulb
Finish: Clear/Frosted/Chrome
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576176390
Category: Pendant
Glass: Clear/Frosted
Manufacturer's Warranty: 5 Years
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/qp915-cf.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373951
Product Name MP-915-CF/CH Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details