Capital Lighting, Inc. MP-611-WT/CH Mini Pendants-Cable 373938

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 5.75 Bulb Finish: White/Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576178714 Category: Pendant Glass: White Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp611-wt.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 5.75 Bulb Finish: White/Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576178714 Category: Pendant Glass: White Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp611-wt.pdf

Suppliers

Company
Product
Description
Supplier Links
MP-611-WT/CH Mini Pendants-Cable - 373938 - Capital Lighting, Inc.
Columbus, OH, USA
MP-611-WT/CH Mini Pendants-Cable
373938
MP-611-WT/CH Mini Pendants-Cable 373938
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 5.75 Bulb Finish: White/Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576178714 Category: Pendant Glass: White Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp611-wt.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 3.75
Height: 5.75
Bulb
Finish: White/Chrome
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576178714
Category: Pendant
Glass: White
Manufacturer's Warranty: 5 Years
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/qp611-wt.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373938
Product Name MP-611-WT/CH Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details