Capital Lighting, Inc. MP-611-WT/BN Mini Pendants-Cable 373935

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 5.75 Bulb Finish: White/Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576178684 Category: Pendant Glass: White Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp611-wt.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 5.75 Bulb Finish: White/Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576178684 Category: Pendant Glass: White Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp611-wt.pdf

Suppliers

Company
Product
Description
Supplier Links
MP-611-WT/BN Mini Pendants-Cable - 373935 - Capital Lighting, Inc.
Columbus, OH, USA
MP-611-WT/BN Mini Pendants-Cable
373935
MP-611-WT/BN Mini Pendants-Cable 373935
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 5.75 Bulb Finish: White/Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576178684 Category: Pendant Glass: White Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp611-wt.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 3.75
Height: 5.75
Bulb
Finish: White/Brushed Nickel
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576178684
Category: Pendant
Glass: White
Manufacturer's Warranty: 5 Years
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/qp611-wt.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373935
Product Name MP-611-WT/BN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details