Capital Lighting, Inc. MP-611-RD/DB Mini Pendants-Cable 373932

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 5.75 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576178646 Category: Pendant Glass: Red Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp611-rd.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 5.75 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576178646 Category: Pendant Glass: Red Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp611-rd.pdf

Suppliers

Company
Product
Description
Supplier Links
MP-611-RD/DB Mini Pendants-Cable - 373932 - Capital Lighting, Inc.
Columbus, OH, USA
MP-611-RD/DB Mini Pendants-Cable
373932
MP-611-RD/DB Mini Pendants-Cable 373932
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 5.75 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576178646 Category: Pendant Glass: Red Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp611-rd.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 3.75
Height: 5.75
Bulb
Finish: Dark Bronze
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576178646
Category: Pendant
Glass: Red
Manufacturer's Warranty: 5 Years
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/qp611-rd.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373932
Product Name MP-611-RD/DB Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details