Capital Lighting, Inc. MP-913-RD/BN Mini Pendants-Cable 373925

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.38 Height: 11.75 Bulb Finish: Red/Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576176154 Category: Pendant Glass: Red Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp913-rd.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.38 Height: 11.75 Bulb Finish: Red/Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576176154 Category: Pendant Glass: Red Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp913-rd.pdf

Suppliers

Company
Product
Description
Supplier Links
MP-913-RD/BN Mini Pendants-Cable - 373925 - Capital Lighting, Inc.
Columbus, OH, USA
MP-913-RD/BN Mini Pendants-Cable
373925
MP-913-RD/BN Mini Pendants-Cable 373925
PRODUCT DETAILS / SPECS Width/Dia: 2.38 Height: 11.75 Bulb Finish: Red/Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576176154 Category: Pendant Glass: Red Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp913-rd.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 2.38
Height: 11.75
Bulb
Finish: Red/Brushed Nickel
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576176154
Category: Pendant
Glass: Red
Manufacturer's Warranty: 5 Years
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/qp913-rd.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373925
Product Name MP-913-RD/BN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details