Capital Lighting, Inc. MP-913-OE/BN Mini Pendants-Cable 373921

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.38 Height: 11.75 Bulb Finish: Opal Etched/Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576176048 Category: Pendant Glass: Opal Etched Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp913-oe.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.38 Height: 11.75 Bulb Finish: Opal Etched/Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576176048 Category: Pendant Glass: Opal Etched Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp913-oe.pdf

Suppliers

Company
Product
Description
Supplier Links
MP-913-OE/BN Mini Pendants-Cable - 373921 - Capital Lighting, Inc.
Columbus, OH, USA
MP-913-OE/BN Mini Pendants-Cable
373921
MP-913-OE/BN Mini Pendants-Cable 373921
PRODUCT DETAILS / SPECS Width/Dia: 2.38 Height: 11.75 Bulb Finish: Opal Etched/Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576176048 Category: Pendant Glass: Opal Etched Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp913-oe.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 2.38
Height: 11.75
Bulb
Finish: Opal Etched/Brushed Nickel
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576176048
Category: Pendant
Glass: Opal Etched
Manufacturer's Warranty: 5 Years
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/qp913-oe.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373921
Product Name MP-913-OE/BN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details