Capital Lighting, Inc. MP-619-RD/BN Mini Pendants-Cable 373900

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 7.00 Bulb Finish: Red/Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576173528 Category: Pendant Glass: Red Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp619-rd.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 7.00 Bulb Finish: Red/Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576173528 Category: Pendant Glass: Red Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp619-rd.pdf

Suppliers

Company
Product
Description
Supplier Links
MP-619-RD/BN Mini Pendants-Cable - 373900 - Capital Lighting, Inc.
Columbus, OH, USA
MP-619-RD/BN Mini Pendants-Cable
373900
MP-619-RD/BN Mini Pendants-Cable 373900
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 7.00 Bulb Finish: Red/Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576173528 Category: Pendant Glass: Red Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp619-rd.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 7.00
Bulb
Finish: Red/Brushed Nickel
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576173528
Category: Pendant
Glass: Red
Manufacturer's Warranty: 5 Years
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/qp619-rd.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373900
Product Name MP-619-RD/BN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details