Capital Lighting, Inc. 31431-26 Semi-Flush Mts.-Bowl Style 373897

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 17.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: English Bronze Weight: 25 Product Name: Four Light Semi Flush UPC: 751856013545 Category: Semi Flush Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 17.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: English Bronze Weight: 25 Product Name: Four Light Semi Flush UPC: 751856013545 Category: Semi Flush Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
31431-26 Semi-Flush Mts.-Bowl Style - 373897 - Capital Lighting, Inc.
Columbus, OH, USA
31431-26 Semi-Flush Mts.-Bowl Style
373897
31431-26 Semi-Flush Mts.-Bowl Style 373897
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 17.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: English Bronze Weight: 25 Product Name: Four Light Semi Flush UPC: 751856013545 Category: Semi Flush Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 17.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: English Bronze
Weight: 25
Product Name: Four Light Semi Flush
UPC: 751856013545
Category: Semi Flush
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373897
Product Name 31431-26 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details