Capital Lighting, Inc. 32150/1 Sconces-Pocket 373896

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 5.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Hand painted Weathered Bronze Weight: 4 Product Name: One Light Wall Sconce UPC: 751856021939 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 5.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Hand painted Weathered Bronze Weight: 4 Product Name: One Light Wall Sconce UPC: 751856021939 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
32150/1 Sconces-Pocket - 373896 - Capital Lighting, Inc.
Columbus, OH, USA
32150/1 Sconces-Pocket
373896
32150/1 Sconces-Pocket 373896
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 5.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Hand painted Weathered Bronze Weight: 4 Product Name: One Light Wall Sconce UPC: 751856021939 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 5.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Hand painted Weathered Bronze
Weight: 4
Product Name: One Light Wall Sconce
UPC: 751856021939
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373896
Product Name 32150/1 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details