Capital Lighting, Inc. 32157 Island/Pool Table-Drum Shades 373895

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 48.00 Length 48.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Hand painted Weathered Bronze Weight: 31 Product Name: Four Light Island Light UPC: 751856021984 Category: Island Light
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 48.00 Length 48.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Hand painted Weathered Bronze Weight: 31 Product Name: Four Light Island Light UPC: 751856021984 Category: Island Light

Suppliers

Company
Product
Description
Supplier Links
32157 Island/Pool Table-Drum Shades - 373895 - Capital Lighting, Inc.
Columbus, OH, USA
32157 Island/Pool Table-Drum Shades
373895
32157 Island/Pool Table-Drum Shades 373895
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 48.00 Length 48.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Hand painted Weathered Bronze Weight: 31 Product Name: Four Light Island Light UPC: 751856021984 Category: Island Light

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 48.00
Length 48.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Hand painted Weathered Bronze
Weight: 31
Product Name: Four Light Island Light
UPC: 751856021984
Category: Island Light

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373895
Product Name 32157 Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details