Capital Lighting, Inc. 32156-15 Flush Mounts-Drum Shades 373892

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Hand painted Weathered Bronze Weight: 12 Product Name: Two Light Flush mount UPC: 751856021953 Category: Flush mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Hand painted Weathered Bronze Weight: 12 Product Name: Two Light Flush mount UPC: 751856021953 Category: Flush mount

Suppliers

Company
Product
Description
Supplier Links
32156-15 Flush Mounts-Drum Shades - 373892 - Capital Lighting, Inc.
Columbus, OH, USA
32156-15 Flush Mounts-Drum Shades
373892
32156-15 Flush Mounts-Drum Shades 373892
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Hand painted Weathered Bronze Weight: 12 Product Name: Two Light Flush mount UPC: 751856021953 Category: Flush mount

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 7.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Hand painted Weathered Bronze
Weight: 12
Product Name: Two Light Flush mount
UPC: 751856021953
Category: Flush mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373892
Product Name 32156-15 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2496471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details