Capital Lighting, Inc. 32154 Foyer/Hall Lanterns-Glass w/Frame 373890

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 59.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Hand painted Weathered Bronze Weight: 29 Product Name: Six Light Chandelier UPC: 751856021977 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 59.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Hand painted Weathered Bronze Weight: 29 Product Name: Six Light Chandelier UPC: 751856021977 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
32154 Foyer/Hall Lanterns-Glass w/Frame - 373890 - Capital Lighting, Inc.
Columbus, OH, USA
32154 Foyer/Hall Lanterns-Glass w/Frame
373890
32154 Foyer/Hall Lanterns-Glass w/Frame 373890
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 59.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Hand painted Weathered Bronze Weight: 29 Product Name: Six Light Chandelier UPC: 751856021977 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 59.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Hand painted Weathered Bronze
Weight: 29
Product Name: Six Light Chandelier
UPC: 751856021977
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373890
Product Name 32154 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details