Capital Lighting, Inc. 33246 Flush Mounts-Bowl Style 373876

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: English Bronze Weight: 5 Product Name: Two Light Flush mount UPC: 751856101112 Category: Flush mount Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: English Bronze Weight: 5 Product Name: Two Light Flush mount UPC: 751856101112 Category: Flush mount Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
33246 Flush Mounts-Bowl Style - 373876 - Capital Lighting, Inc.
Columbus, OH, USA
33246 Flush Mounts-Bowl Style
373876
33246 Flush Mounts-Bowl Style 373876
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: English Bronze Weight: 5 Product Name: Two Light Flush mount UPC: 751856101112 Category: Flush mount Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: English Bronze
Weight: 5
Product Name: Two Light Flush mount
UPC: 751856101112
Category: Flush mount
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373876
Product Name 33246 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details