Capital Lighting, Inc. 33280/1-AG Sconces-Single Glass 373873

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.70 Height: 9.00 Length 9.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Gold Weight: 4 Product Name: One Light Wall Sconce UPC: 751856101136 Category: Wall Sconce Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.70 Height: 9.00 Length 9.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Gold Weight: 4 Product Name: One Light Wall Sconce UPC: 751856101136 Category: Wall Sconce Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
33280/1-AG Sconces-Single Glass - 373873 - Capital Lighting, Inc.
Columbus, OH, USA
33280/1-AG Sconces-Single Glass
373873
33280/1-AG Sconces-Single Glass 373873
PRODUCT DETAILS / SPECS Width/Dia: 7.70 Height: 9.00 Length 9.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Gold Weight: 4 Product Name: One Light Wall Sconce UPC: 751856101136 Category: Wall Sconce Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.70
Height: 9.00
Length 9.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Gold
Weight: 4
Product Name: One Light Wall Sconce
UPC: 751856101136
Category: Wall Sconce
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373873
Product Name 33280/1-AG Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details