Capital Lighting, Inc. 33284-OS Mid. Chandeliers-Glass Up 373866

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Old Silver Weight: 25 Product Name: Nine Light Chandelier UPC: 751856101310 Category: Chandelier Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Old Silver Weight: 25 Product Name: Nine Light Chandelier UPC: 751856101310 Category: Chandelier Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
33284-OS Mid. Chandeliers-Glass Up - 373866 - Capital Lighting, Inc.
Columbus, OH, USA
33284-OS Mid. Chandeliers-Glass Up
373866
33284-OS Mid. Chandeliers-Glass Up 373866
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Old Silver Weight: 25 Product Name: Nine Light Chandelier UPC: 751856101310 Category: Chandelier Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 28.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Old Silver
Weight: 25
Product Name: Nine Light Chandelier
UPC: 751856101310
Category: Chandelier
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373866
Product Name 33284-OS Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details