Capital Lighting, Inc. 33284-RUST Mid. Chandeliers-Glass Up 373863

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Rust Weight: 25 Product Name: Nine Light Chandelier UPC: 751856101327 Category: Chandelier Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Rust Weight: 25 Product Name: Nine Light Chandelier UPC: 751856101327 Category: Chandelier Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
33284-RUST Mid. Chandeliers-Glass Up - 373863 - Capital Lighting, Inc.
Columbus, OH, USA
33284-RUST Mid. Chandeliers-Glass Up
373863
33284-RUST Mid. Chandeliers-Glass Up 373863
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Rust Weight: 25 Product Name: Nine Light Chandelier UPC: 751856101327 Category: Chandelier Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 28.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Rust
Weight: 25
Product Name: Nine Light Chandelier
UPC: 751856101327
Category: Chandelier
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373863
Product Name 33284-RUST Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details