Capital Lighting, Inc. 33286-AG Flush Mounts-Bowl Style 373861

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Gold Weight: 5 Product Name: Two Light Flush mount UPC: 751856101334 Category: Flush mount Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Gold Weight: 5 Product Name: Two Light Flush mount UPC: 751856101334 Category: Flush mount Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
33286-AG Flush Mounts-Bowl Style - 373861 - Capital Lighting, Inc.
Columbus, OH, USA
33286-AG Flush Mounts-Bowl Style
373861
33286-AG Flush Mounts-Bowl Style 373861
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Gold Weight: 5 Product Name: Two Light Flush mount UPC: 751856101334 Category: Flush mount Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Aged Gold
Weight: 5
Product Name: Two Light Flush mount
UPC: 751856101334
Category: Flush mount
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373861
Product Name 33286-AG Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details