Capital Lighting, Inc. 33280/3-OS Bathroom Fixtures-Three Lights 373847

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Length 8.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old Silver Weight: 9 Product Name: Three Light Bath Fixture UPC: 751856101204 Category: Bath Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Length 8.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old Silver Weight: 9 Product Name: Three Light Bath Fixture UPC: 751856101204 Category: Bath Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
33280/3-OS Bathroom Fixtures-Three Lights - 373847 - Capital Lighting, Inc.
Columbus, OH, USA
33280/3-OS Bathroom Fixtures-Three Lights
373847
33280/3-OS Bathroom Fixtures-Three Lights 373847
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Length 8.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old Silver Weight: 9 Product Name: Three Light Bath Fixture UPC: 751856101204 Category: Bath Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 8.00
Length 8.00
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Old Silver
Weight: 9
Product Name: Three Light Bath Fixture
UPC: 751856101204
Category: Bath
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373847
Product Name 33280/3-OS Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details