Capital Lighting, Inc. 33281-AG Semi-Flush Mts.-Bowl Style 373846

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Aged Gold Weight: 7 Product Name: Two Light Semi Flush UPC: 751856101228 Category: Semi Flush Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Aged Gold Weight: 7 Product Name: Two Light Semi Flush UPC: 751856101228 Category: Semi Flush Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
33281-AG Semi-Flush Mts.-Bowl Style - 373846 - Capital Lighting, Inc.
Columbus, OH, USA
33281-AG Semi-Flush Mts.-Bowl Style
373846
33281-AG Semi-Flush Mts.-Bowl Style 373846
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Aged Gold Weight: 7 Product Name: Two Light Semi Flush UPC: 751856101228 Category: Semi Flush Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 10.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Aged Gold
Weight: 7
Product Name: Two Light Semi Flush
UPC: 751856101228
Category: Semi Flush
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373846
Product Name 33281-AG Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details