Capital Lighting, Inc. 33282-OS Pendants-Bowl Style 373842

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old Silver Weight: 15 Product Name: Three Light Pendant UPC: 751856101266 Category: Pendant Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old Silver Weight: 15 Product Name: Three Light Pendant UPC: 751856101266 Category: Pendant Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
33282-OS Pendants-Bowl Style - 373842 - Capital Lighting, Inc.
Columbus, OH, USA
33282-OS Pendants-Bowl Style
373842
33282-OS Pendants-Bowl Style 373842
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old Silver Weight: 15 Product Name: Three Light Pendant UPC: 751856101266 Category: Pendant Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 23.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Old Silver
Weight: 15
Product Name: Three Light Pendant
UPC: 751856101266
Category: Pendant
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373842
Product Name 33282-OS Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details