Capital Lighting, Inc. 33290/1 Sconces-Single Glass 373837

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.70 Height: 9.00 Length 9.00 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 4 Product Name: One Light Wall Sconce UPC: 751856021489 Category: Wall Sconce Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.70 Height: 9.00 Length 9.00 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 4 Product Name: One Light Wall Sconce UPC: 751856021489 Category: Wall Sconce Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
33290/1 Sconces-Single Glass - 373837 - Capital Lighting, Inc.
Columbus, OH, USA
33290/1 Sconces-Single Glass
373837
33290/1 Sconces-Single Glass 373837
PRODUCT DETAILS / SPECS Width/Dia: 7.70 Height: 9.00 Length 9.00 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 4 Product Name: One Light Wall Sconce UPC: 751856021489 Category: Wall Sconce Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.70
Height: 9.00
Length 9.00
Extension: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 4
Product Name: One Light Wall Sconce
UPC: 751856021489
Category: Wall Sconce
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373837
Product Name 33290/1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details