Capital Lighting, Inc. 33290/3 Bathroom Fixtures-Three Lights 373836

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Length 8.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 9 Product Name: Three Light Bath Fixture UPC: 751856021502 Category: Bath Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Length 8.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 9 Product Name: Three Light Bath Fixture UPC: 751856021502 Category: Bath Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
33290/3 Bathroom Fixtures-Three Lights - 373836 - Capital Lighting, Inc.
Columbus, OH, USA
33290/3 Bathroom Fixtures-Three Lights
373836
33290/3 Bathroom Fixtures-Three Lights 373836
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Length 8.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 9 Product Name: Three Light Bath Fixture UPC: 751856021502 Category: Bath Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 8.00
Length 8.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Nickel
Weight: 9
Product Name: Three Light Bath Fixture
UPC: 751856021502
Category: Bath
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373836
Product Name 33290/3 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details