Capital Lighting, Inc. 33291 Semi-Flush Mts.-Bowl Style 373833

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Satin Nickel Weight: 7 Product Name: Two Light Semi Flush UPC: 751856021519 Category: Semi Flush Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Satin Nickel Weight: 7 Product Name: Two Light Semi Flush UPC: 751856021519 Category: Semi Flush Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
33291 Semi-Flush Mts.-Bowl Style - 373833 - Capital Lighting, Inc.
Columbus, OH, USA
33291 Semi-Flush Mts.-Bowl Style
373833
33291 Semi-Flush Mts.-Bowl Style 373833
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Satin Nickel Weight: 7 Product Name: Two Light Semi Flush UPC: 751856021519 Category: Semi Flush Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 10.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Satin Nickel
Weight: 7
Product Name: Two Light Semi Flush
UPC: 751856021519
Category: Semi Flush
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373833
Product Name 33291 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details