Capital Lighting, Inc. 39502 Pendants-Drum Shade 373826

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 48.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four Light Pendant UPC: 751856021007 Category: Pendant Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 48.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four Light Pendant UPC: 751856021007 Category: Pendant Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
39502 Pendants-Drum Shade - 373826 - Capital Lighting, Inc.
Columbus, OH, USA
39502 Pendants-Drum Shade
373826
39502 Pendants-Drum Shade 373826
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 48.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four Light Pendant UPC: 751856021007 Category: Pendant Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 48.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chrome
Product Name: Four Light Pendant
UPC: 751856021007
Category: Pendant
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373826
Product Name 39502 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details