Capital Lighting, Inc. 39407 Mid. Chandeliers-Candle 373818

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 22.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Satin Nickel Weight: 30 Product Name: 15 Light Chandelier UPC: 751856022134 Category: Chandelier Glass: Crystal Accents Safety Rating: Ul
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 22.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Satin Nickel Weight: 30 Product Name: 15 Light Chandelier UPC: 751856022134 Category: Chandelier Glass: Crystal Accents Safety Rating: Ul

Suppliers

Company
Product
Description
Supplier Links
39407 Mid. Chandeliers-Candle - 373818 - Capital Lighting, Inc.
Columbus, OH, USA
39407 Mid. Chandeliers-Candle
373818
39407 Mid. Chandeliers-Candle 373818
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 22.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Satin Nickel Weight: 30 Product Name: 15 Light Chandelier UPC: 751856022134 Category: Chandelier Glass: Crystal Accents Safety Rating: Ul

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 22.00
Bulb
Type: Candelabra
Qty: 15
Wattage: 60
Finish: Satin Nickel
Weight: 30
Product Name: 15 Light Chandelier
UPC: 751856022134
Category: Chandelier
Glass: Crystal Accents
Safety Rating: Ul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373818
Product Name 39407 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details