Capital Lighting, Inc. 38129 Mini Pendants-Drum Shades 373817

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 48.00 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Oil Rubbed Bronze Product Name: One Light Mini Pendant UPC: 751856020208 Category: Mini Pendant Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 48.00 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Oil Rubbed Bronze Product Name: One Light Mini Pendant UPC: 751856020208 Category: Mini Pendant Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
38129 Mini Pendants-Drum Shades - 373817 - Capital Lighting, Inc.
Columbus, OH, USA
38129 Mini Pendants-Drum Shades
373817
38129 Mini Pendants-Drum Shades 373817
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 48.00 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Oil Rubbed Bronze Product Name: One Light Mini Pendant UPC: 751856020208 Category: Mini Pendant Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 48.00
Bulb
Type: G-9
Qty: 1
Wattage: 40
Finish: Oil Rubbed Bronze
Product Name: One Light Mini Pendant
UPC: 751856020208
Category: Mini Pendant
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373817
Product Name 38129 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details