Capital Lighting, Inc. 39404 Mid. Chandeliers-Candle 373812

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 21.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Satin Nickel Weight: 25 Product Name: Nine Light Chandelier UPC: 751856022097 Category: Chandelier Glass: Crystal Accents Safety Rating: Ul
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 21.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Satin Nickel Weight: 25 Product Name: Nine Light Chandelier UPC: 751856022097 Category: Chandelier Glass: Crystal Accents Safety Rating: Ul

Suppliers

Company
Product
Description
Supplier Links
39404 Mid. Chandeliers-Candle - 373812 - Capital Lighting, Inc.
Columbus, OH, USA
39404 Mid. Chandeliers-Candle
373812
39404 Mid. Chandeliers-Candle 373812
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 21.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Satin Nickel Weight: 25 Product Name: Nine Light Chandelier UPC: 751856022097 Category: Chandelier Glass: Crystal Accents Safety Rating: Ul

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Satin Nickel
Weight: 25
Product Name: Nine Light Chandelier
UPC: 751856022097
Category: Chandelier
Glass: Crystal Accents
Safety Rating: Ul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373812
Product Name 39404 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details